General-purpose quadruple Schottky diode in a SOT363-3 (TSSOP6) surface-mounted plastic package, rated for a maximum reverse voltage of 40 V and a forward current of 120 mA, with AEC-Q101 qualification.
General-purpose quadruple Schottky diode in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Array 2 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
BAS40 series; 1PSxxSB4x series - General-purpose Schottky diodes TSSOP 6-Pin Product overview: BAS40XY,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40XY,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022096-BAS40XY,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Current - Reverse Leakage @ Vr: 10μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Rectifier Diode, Schottky, 4 Element, 0.12A, 40V V(RRM), Silicon
DIODE ARR SCHOT 40V 120MA 6TSSOP
DIODE ARRAY SCHOTTKY 40V 6TSSOP
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | BAS40XY,115 | 1727-7147-1-ND | 286-BAS40XY,115 | 1022096-BAS40XY,115 | BAS40XY,115 | BAS40XY,115 | BAS40XY,115 |
| Product Name | General-purpose quadruple Schottky diode | Diode Arrays | Schottky TSSOP Diode and Rectifier | Diodes, Rectifiers - Arrays - BAS40XY,115 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | |
| Applications | Switching | ||||||
| Package | SOT363; SOT363-3 SOT363-3 | SOT363; 6-TSSOP, SC-88, SOT-363 | 6-TSSOP | SOT363 | SOT363 | SOT363; 6-TSSOP, SC-88, SOT-363 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 380 to 0.3800 volts | 1 volts | 1 volts | 1 volts | |||
| IF | 120 mA |