Comchip Technology Corporation Single Diodes CDBVRL140-HF

Description
Diode Schottky 40V 1A Surface Mount WBFBP-02L
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount WBFBP-02L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-CDBVRL140-HFTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount WBFBP-02L

Diode Schottky 40V 1A Surface Mount WBFBP-02L

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-CDBVRL140-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-CDBVRL140-HF
Schottky 40V 1A Diode and Rectifier 280-CDBVRL140-HF
DIODE SCHOTTKY 40V 1A WBFBP-02L Product overview: CDBVRL140-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBVRL140-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A WBFBP-02L Product overview: CDBVRL140-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBVRL140-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367107-CDBVRL140-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367107-CDBVRL140-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367107-CDBVRL140-HF
Win Source Part Number: 1367107-CDBVRL140-HF Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: WBFBP-02L Base Product Number: CDBVRL140 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 700 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 15 ns Current - Reverse Leakage @ Vr: 50 µA @ 40 V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: 125°C

Win Source Part Number: 1367107-CDBVRL140-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: WBFBP-02L
Base Product Number: CDBVRL140
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 700 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 15 ns
Current - Reverse Leakage @ Vr: 50 µA @ 40 V
Capacitance @ Vr, F: 50pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - CDBVRL140-HF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
CDBVRL140-HF
Diodes >> Schottky Barrier Diodes (SBD) CDBVRL140-HF
40V 1A 550mV@700mA 0603 Schottky Barrier Diodes (SBD) ROHS

40V 1A 550mV@700mA 0603 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 641-CDBVRL140-HFTR-ND 280-CDBVRL140-HF 1367107-CDBVRL140-HF CDBVRL140-HF
Product Name Single Diodes Schottky 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4248 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
High-speed switching diode - BAS516,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Schottky 70V 70MA Diode and Rectifier - 280-BAS7002WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj -55 C (-67 F)
View Details
4 suppliers