Nexperia B.V. High-speed switching diode BAS516,115

Description
High-speed switching diode, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Small SMD plastic package Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Small SMD plastic package Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS516,115 - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS516,115
High-speed switching diode BAS516,115
High-speed switching diode, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Small SMD plastic package Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Small SMD plastic package
  • Repetitive peak reverse voltage: VRRM ≤ 100 V

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Switching Diodes - 508282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
508282
Switching Diodes 508282
Hi-Speed Diode,75V,250mA,BAS5 16

Hi-Speed Diode,75V,250mA,BAS516

Supplier's Site
Switching Diodes - 1242278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1242278
Switching Diodes 1242278
Hi-Speed Diode,75V,250mA,BAS5 16

Hi-Speed Diode,75V,250mA,BAS516

Supplier's Site
Single Diodes - 1727-BAS516,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 250mA (DC) Surface Mount SOD-523

Diode Standard 100V 250mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 1727-BAS516,115CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 250mA (DC) Surface Mount SOD-523

Diode Standard 100V 250mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 1727-BAS516,115TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 250mA (DC) Surface Mount SOD-523

Diode Standard 100V 250mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Diodes >> Switching Diode - BAS516,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAS516,115
Diodes >> Switching Diode BAS516,115
100V 500mW Single 1.25V@150mA 4ns 250mA SOD-523 Switching Diode ROHS

100V 500mW Single 1.25V@150mA 4ns 250mA SOD-523 Switching Diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS516,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS516,115
Discrete Semiconductor Products - Diodes - Rectifiers BAS516,115
DIODE GEN PURP 100V 250MA SOD523

DIODE GEN PURP 100V 250MA SOD523

Supplier's Site
Small Signal Diode, 0.25A, 100V, Sod-523; Diode Configuration Nexperia - 11N8481 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 0.25A, 100V, Sod-523; Diode Configuration Nexperia
11N8481
Small Signal Diode, 0.25A, 100V, Sod-523; Diode Configuration Nexperia 11N8481
SMALL SIGNAL DIODE, 0.25A, 100V, SOD-523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 0.25A, 100V, SOD-523; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site
Small Signal Diode, 0.25A, 100V, Sod-523; Diode Configuration Nexperia - 97W1825 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 0.25A, 100V, Sod-523; Diode Configuration Nexperia
97W1825
Small Signal Diode, 0.25A, 100V, Sod-523; Diode Configuration Nexperia 97W1825
SMALL SIGNAL DIODE, 0.25A, 100V, SOD-523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 0.25A, 100V, SOD-523; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Diodes Diodes Rectifiers Diodes
Product Number BAS516,115 508282 1727-BAS516,115DKR-ND BAS516,115 BAS516,115 11N8481
Product Name High-speed switching diode Switching Diodes Single Diodes Diodes >> Switching Diode Discrete Semiconductor Products - Diodes - Rectifiers Small Signal Diode, 0.25A, 100V, Sod-523; Diode Configuration Nexperia
Diode Applications Switching Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS
VF 715 to 0.7150 volts 1.25 volts 1.25 volts 1.25 volts
IF 250 mA 250 mA
VR 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1PS10SB82,315 - 1002457-1PS10SB82,315 - Win Source Electronics
Specs
Life Cycle Stage Active
Package DFN1006-2
VF 0.7000 volts
View Details
5 suppliers
High-speed switching diode - BAV99-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
High-voltage switching dual diode - BAS101S,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
7 suppliers
Triple high-voltage switching diodes - BAS21AVD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers