Comchip Technology Corporation Diodes, Rectifiers - Single - CDBQR40 CDBQR40

Description
Manufacturer: Comchip Technology Win Source Part Number: 1160519-CDBQR40 Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1160519-CDBQR40 Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CDBQR40 - 1160519-CDBQR40 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBQR40
1160519-CDBQR40
Diodes, Rectifiers - Single - CDBQR40 1160519-CDBQR40
Manufacturer: Comchip Technology Win Source Part Number: 1160519-CDBQR40 Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1160519-CDBQR40
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - 641-1277-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1277-1-ND
Single Diodes 641-1277-1-ND
Diode Schottky 40V 200mA Surface Mount 0402/SOD-923F

Diode Schottky 40V 200mA Surface Mount 0402/SOD-923F

Buy Now Datasheet
Single Diodes - 641-1277-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1277-6-ND
Single Diodes 641-1277-6-ND
Diode Schottky 40V 200mA Surface Mount 0402/SOD-923F

Diode Schottky 40V 200mA Surface Mount 0402/SOD-923F

Buy Now Datasheet
Single Diodes - 641-1277-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1277-2-ND
Single Diodes 641-1277-2-ND
Diode Schottky 40V 200mA Surface Mount 0402/SOD-923F

Diode Schottky 40V 200mA Surface Mount 0402/SOD-923F

Buy Now Datasheet
Schottky 40V 200MA Diode and Rectifier - 280-CDBQR40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200MA Diode and Rectifier
280-CDBQR40
Schottky 40V 200MA Diode and Rectifier 280-CDBQR40
DIODE SCHOTTKY 40V 200MA 0402 Product overview: CDBQR40 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR40 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA 0402 Product overview: CDBQR40 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Small Signal Schottky 40V 0.2A 2-Pin Case 0402(1006Metric) T/R - 186-CDBQR40 - Utmel Electronic Limited
Hong Kong, China
Diode Small Signal Schottky 40V 0.2A 2-Pin Case 0402(1006Metric) T/R
186-CDBQR40
Diode Small Signal Schottky 40V 0.2A 2-Pin Case 0402(1006Metric) T/R 186-CDBQR40
Diode Small Signal Schottky 40V 0.2A 2-Pin Case 0402(1006Metric) T/R

Diode Small Signal Schottky 40V 0.2A 2-Pin Case 0402(1006Metric) T/R

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBQR40
Schottky Diodes & Rectifiers CDBQR40
Schottky Diodes & Rectifiers 200mA 40V DFN Sm. Sgnl. Schottky

Schottky Diodes & Rectifiers 200mA 40V DFN Sm. Sgnl. Schottky

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 1160519-CDBQR40 641-1277-1-ND 280-CDBQR40 186-CDBQR40 CDBQR40
Product Name Diodes, Rectifiers - Single - CDBQR40 Single Diodes Schottky 40V 200MA Diode and Rectifier Diode Small Signal Schottky 40V 0.2A 2-Pin Case 0402(1006Metric) T/R Schottky Diodes & Rectifiers
Tj 125 C (257 F) -65 C (-85 F)
Package Tape & Reel (TR) 0402 (1005 Metric) 0402
RoHS Compliant RoHS RoHS
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data