Schottky barrier double diode in a SOT223 (SC73) surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm, with a reverse voltage rating of 60 V, forward voltage of 850 mV at 2 A and 25 °C, and non-repetitive peak forward current of 10 A. It operates with a junction temperature up to 150 °C and ambient temperature from -55 °C to 150 °C. Thermal resistance from junction to ambient is 100 K/W when mounted on a standard FR4 PCB. Applications include low power switched-mode power supplies, rectification, and polarity protection.
Planar Schottky barrier double diode encapsulated in a SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Array 1 Pair Series Connection Schottky 60V 1A (DC) Surface Mount TO-261-4, TO-261AA
Diode Array 1 Pair Series Connection Schottky 60V 1A (DC) Surface Mount TO-261-4, TO-261AA
Diode Array 1 Pair Series Connection Schottky 60V 1A (DC) Surface Mount TO-261-4, TO-261AA
DIODE ARR SCHOTT 60V 1A SOT223 Product overview: BAT160S,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT160S,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 769685-BAT160S,115
Speed: Fast Recovery = 200mA (Io)
Package: TO-261-4, TO-261AA
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 350μA @ 60V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 1A (DC)
Family Name: BAT160S
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-223
Voltage - Forward (Vf) (Maximum) @ If: 650mV @ 1A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): BAT160S;
Introduction Date: December 08, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
SCHOTTKY RECTIFIER, 1A, 60V, SOT-223; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Dual Series; Diode Case Style:SOT-223; No. of Pins:4Pins; Forward Voltage VF Max:650mV; Forward Surge RoHS Compliant: Yes
DIODE ARR SCHOTT 60V 1A SOT223
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | BAT160S,115 | 1727-5451-6-ND | 286-BAT160S,115 | 769685-BAT160S,115 | 84Y9589 | BAT160S,115 |
| Product Name | Schottky barrier double diode | Diode Arrays | 60V 1A Diode and Rectifier | Diodes, Rectifiers - Arrays - BAT160S,115 | Schottky Rectifier, 1A, 60V, Sot-223; Repetitive Reverse Voltage Vrrm Max Nexperia | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOT223; SOT223 SOT223 | TO-261-4, TO-261AA | Tape & Reel (TR) | SOT223; SOT-223 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IFSM | 10 amps | |||||
| IR | 3.50E-4 mA | 0.3500 mA | ||||
| VF | 400 to 0.4000 volts | 0.6500 volts | 0.6500 volts | 0.6500 volts |