Infineon Technologies AG Automotive 85V 0.2A 80V Diode and Rectifier BAS16-02W E6327

Description
Rectifier Diode Switching 85V 0.2A 4ns Automotive 2-Pin SCD-80 T/R / DIODE GEN PURP 80V 200MA SCD80-2 Product overview: BAS16-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16-02W E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Switching 85V 0.2A 4ns Automotive 2-Pin SCD-80 T/R / DIODE GEN PURP 80V 200MA SCD80-2 Product overview: BAS16-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16-02W E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 85V 0.2A 80V Diode and Rectifier - 280-BAS16-02W E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 85V 0.2A 80V Diode and Rectifier
280-BAS16-02W E6327
Automotive 85V 0.2A 80V Diode and Rectifier 280-BAS16-02W E6327
Rectifier Diode Switching 85V 0.2A 4ns Automotive 2-Pin SCD-80 T/R / DIODE GEN PURP 80V 200MA SCD80-2 Product overview: BAS16-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16-02W E6327 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 85V 0.2A 4ns Automotive 2-Pin SCD-80 T/R / DIODE GEN PURP 80V 200MA SCD80-2 Product overview: BAS16-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16-02W E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS16-02W E6327 - 200330-BAS16-02W E6327 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16-02W E6327
200330-BAS16-02W E6327
Diodes, Rectifiers - Single - BAS16-02W E6327 200330-BAS16-02W E6327
Manufacturer: Infineon Technologies Win Source Part Number: 200330-BAS16-02W E6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1μA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: BAS1602W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SCD80-2 Alternative Parts (Cross-Reference): BAS16XV2; BAS716; BAS716F; SBAS16XV2T5G; Introduction Date: December 04, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 200330-BAS16-02W E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: BAS1602W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SCD80-2
Alternative Parts (Cross-Reference): BAS16XV2; BAS716; BAS716F; SBAS16XV2T5G;
Introduction Date: December 04, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-BAS16-02W E6327 200330-BAS16-02W E6327
Product Name Automotive 85V 0.2A 80V Diode and Rectifier Diodes, Rectifiers - Single - BAS16-02W E6327
Package Reel - TR
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.25 volts
Unlock Full Specs
to access all available technical data