Comchip Technology Corporation Single Bipolar Transistors AMMBT2222A-HF

Description
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 641-AMMBT2222A-HFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-AMMBT2222A-HFCT-ND
Single Bipolar Transistors 641-AMMBT2222A-HFCT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 641-AMMBT2222A-HFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-AMMBT2222A-HFDKR-ND
Single Bipolar Transistors 641-AMMBT2222A-HFDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 641-AMMBT2222A-HFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-AMMBT2222A-HFTR-ND
Single Bipolar Transistors 641-AMMBT2222A-HFTR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1315769-AMMBT2222A-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1315769-AMMBT2222A-HF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1315769-AMMBT2222A-HF
Win Source Part Number: 1315769-AMMBT2222A-H F Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 600 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA Current - Collector Cutoff (Max): 10nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V Frequency - Transition: 300MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Comchip Technology

Win Source Part Number: 1315769-AMMBT2222A-HF
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Mounting: SMD (SMT)
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Max): 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Frequency - Transition: 300MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Comchip Technology

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number 641-AMMBT2222A-HFCT-ND 1315769-AMMBT2222A-HF
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5AT - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
IGBT MODULE,1 PHASE,FR11,460A,600V CLASS - SK-H1-QOUT-E460 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details