Comchip Technology Corporation Single Diodes ACGRKM4006-HF

Description
Diode Standard 800V 1A Surface Mount KM/SOD-123F
Request a Quote Datasheet
Description
Diode Standard 800V 1A Surface Mount KM/SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ACGRKM4006-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ACGRKM4006-HF-ND
Single Diodes ACGRKM4006-HF-ND
Diode Standard 800V 1A Surface Mount KM/SOD-123F

Diode Standard 800V 1A Surface Mount KM/SOD-123F

Buy Now Datasheet
Diodes, Rectifiers - Single - ACGRKM4006-HF - 866383-ACGRKM4006-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ACGRKM4006-HF
866383-ACGRKM4006-HF
Diodes, Rectifiers - Single - ACGRKM4006-HF 866383-ACGRKM4006-HF
Manufacturer: Comchip Technology Win Source Part Number: 866383-ACGRKM4006-HF Series: Automotive, AEC-Q101 Features: Diode Standard 800 V 1A Surface Mount SOD-123F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: ACGRKM4006 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Comchip Technology
Win Source Part Number: 866383-ACGRKM4006-HF
Series: Automotive, AEC-Q101
Features: Diode Standard 800 V 1A Surface Mount SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACGRKM4006
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ACGRKM4006-HF
Rectifiers ACGRKM4006-HF
Rectifiers 1A 800V AEC-Q101

Rectifiers 1A 800V AEC-Q101

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers
Product Number ACGRKM4006-HF-ND 866383-ACGRKM4006-HF ACGRKM4006-HF
Product Name Single Diodes Diodes, Rectifiers - Single - ACGRKM4006-HF Rectifiers
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1250 mA
trr 30 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Dual high-speed switching diode - 1PS300,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
Single Diodes - 448-38DN06B02ELEMXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj 180 C (356 F)
View Details
3 suppliers