Com-Power Corporation Directional Coupler DCD-1000-100W

Description
The DCD-1000-100W is a 10 kHz directional coupler from Com-Power. Features: Directional Coupler 10 kHz-1 Mhz 100W The Com-Power DCD-1000-100W is a 10 kHz-1 Mhz, 100W directional coupler for the conducted immunity system models CIS-25, CIS-50 and the CIS-100.
Datasheet
Description
The DCD-1000-100W is a 10 kHz directional coupler from Com-Power. Features: Directional Coupler 10 kHz-1 Mhz 100W The Com-Power DCD-1000-100W is a 10 kHz-1 Mhz, 100W directional coupler for the conducted immunity system models CIS-25, CIS-50 and the CIS-100.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler - DCD-1000-100W - ValueTronics International, Inc.
Elgin, IL, USA
Directional Coupler
DCD-1000-100W
Directional Coupler DCD-1000-100W
The DCD-1000-100W is a 10 kHz directional coupler from Com-Power. Features: Directional Coupler 10 kHz-1 Mhz 100W The Com-Power DCD-1000-100W is a 10 kHz-1 Mhz, 100W directional coupler for the conducted immunity system models CIS-25, CIS-50 and the CIS-100.

The DCD-1000-100W is a 10 kHz directional coupler from Com-Power.

Features:

  • Directional Coupler
  • 10 kHz-1 Mhz
  • 100W

The Com-Power DCD-1000-100W is a 10 kHz-1 Mhz, 100W directional coupler for the conducted immunity system models CIS-25, CIS-50 and the CIS-100.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Couplers
Product Number DCD-1000-100W
Product Name Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
Directional Coupler - 5o5543153 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
View Details
RF Terminators - 2467938-1 - TE Connectivity
Specs
Package Type Plugin
View Details
MC10-25110M2, MMIC 25-110 GHz Directional Coupler - MC10-25110M2 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 25000.00 to 110000.00 MHz
View Details