Mini-Circuits RF Directional Coupler BDCN-7-25+

Description
RF Directional Coupler CDMA, PCS, DCS 824MHz ~ 2.525GHz 10 ± 0.4dB 15W 6-SMD, No Lead
Request a Quote Datasheet
Description
RF Directional Coupler CDMA, PCS, DCS 824MHz ~ 2.525GHz 10 ± 0.4dB 15W 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-BDCN-7-25+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-BDCN-7-25+TR-ND
RF Directional Coupler 3157-BDCN-7-25+TR-ND
RF Directional Coupler CDMA, PCS, DCS 824MHz ~ 2.525GHz 10 ± 0.4dB 15W 6-SMD, No Lead

RF Directional Coupler CDMA, PCS, DCS 824MHz ~ 2.525GHz 10 ± 0.4dB 15W 6-SMD, No Lead

Buy Now Datasheet
RF Directional Coupler - 3157-BDCN-7-25+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-BDCN-7-25+CT-ND
RF Directional Coupler 3157-BDCN-7-25+CT-ND
RF Directional Coupler CDMA, PCS, DCS 824MHz ~ 2.525GHz 10 ± 0.4dB 15W 6-SMD, No Lead

RF Directional Coupler CDMA, PCS, DCS 824MHz ~ 2.525GHz 10 ± 0.4dB 15W 6-SMD, No Lead

Buy Now Datasheet
RF Directional Coupler - 3157-BDCN-7-25+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-BDCN-7-25+DKR-ND
RF Directional Coupler 3157-BDCN-7-25+DKR-ND
RF Directional Coupler CDMA, PCS, DCS 824MHz ~ 2.525GHz 10 ± 0.4dB 15W 6-SMD, No Lead

RF Directional Coupler CDMA, PCS, DCS 824MHz ~ 2.525GHz 10 ± 0.4dB 15W 6-SMD, No Lead

Buy Now Datasheet
824MHZ 2.525GHZ Rf Directional Coupler - 850-BDCN-7-25+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
824MHZ 2.525GHZ Rf Directional Coupler
850-BDCN-7-25+
824MHZ 2.525GHZ Rf Directional Coupler 850-BDCN-7-25+
RF DIR CPLR 824MHZ-2.525GHZ 6SMD Product overview: BDCN-7-25+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 824MHZ, 2.525GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 824MHZ, 2.525GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-BDCN-7-25+ can be used for catalog matching and distributor lookup.

RF DIR CPLR 824MHZ-2.525GHZ 6SMD Product overview: BDCN-7-25+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 824MHZ, 2.525GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 824MHZ, 2.525GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-BDCN-7-25+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - BDCN-7-25+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
BDCN-7-25+
RF Directional Coupler BDCN-7-25+
RF Directional Coupler CDMA, PCS, DCS 824MHz ~ 2.525GHz 10 ± 0.4dB 15W 6-SMD, No Lead

RF Directional Coupler CDMA, PCS, DCS 824MHz ~ 2.525GHz 10 ± 0.4dB 15W 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number 3157-BDCN-7-25+TR-ND 850-BDCN-7-25+ BDCN-7-25+
Product Name RF Directional Coupler 824MHZ 2.525GHZ Rf Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount; 6-SMD, No Lead 6-SMD, No Lead
Frequency Range 824.00 to 2525.00 MHz 824.00 to 2525.00 MHz 824.00 to 2525.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 to 18GHz – Directional Coupler - UIYDCP3315A - UIY Inc.
Specs
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 18GHz to 40GHz Rated at 30 Watts - HRT-HC(18000/40000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
View Details