RS Components, Ltd. Multi-Band Antennas 1248699

Description
3G/GSM/GPRS/WIFI Low Antenna SMA-M 1m
Request a Quote
Description
3G/GSM/GPRS/WIFI Low Antenna SMA-M 1m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 1248699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
1248699
Multi-Band Antennas 1248699
3G/GSM/GPRS/WIFI Low Antenna SMA-M 1m

3G/GSM/GPRS/WIFI Low Antenna SMA-M 1m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 1248699
Product Name Multi-Band Antennas
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 228133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to 2483.0 MHz
Gain 8 dB
View Details
WiFi Antennas - 150974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 450.0 to 467.5 MHz
View Details
GSM & GPRS Antennas - 2102386 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 868.0 to 928.0 MHz
View Details
SMT Antennas - 2102397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gain 0.3000 dB
View Details