Columbus McKinnon Corporation Hoists & Rigging Products Army Type Geared Trolley Hoist Yale Load King LTG2 Type

Description
Yale Load King LTG2 Army Type Geared Trolley Hoist features the same quality and performance as the LH2 in a compact, low headroom integral trolley mount. Ideal for applications requiring a mobile hoist. Additional features and benefits include: Rugged steel loadbars connected directly to hoist frame Reduced headroom, side clearances and end approach for easy maneuvering of heavy loads in tight places Standard Load Limiter™ automatic overload protection Plain and geared trolley mounts in capacities from 1/4 to 12 tons Universal tread trolley wheels for operation on sloped or flat flanged beams Standard hand chain drop 2 feet less than lift (example: 8 foot lift hoist has 6 foot hand chain drop) Chain containers, zinc-plated load and hand chain, aluminum unwelded hand chain, Latchlok hooks, bronze hooks, bullard hooks, larger beam trolleys, trolley guards, and units without Load Limiter™ optional, depending on capacity. Lifetime warranty Metric rated Made in U.S.A.
Description
Yale Load King LTG2 Army Type Geared Trolley Hoist features the same quality and performance as the LH2 in a compact, low headroom integral trolley mount. Ideal for applications requiring a mobile hoist. Additional features and benefits include: Rugged steel loadbars connected directly to hoist frame Reduced headroom, side clearances and end approach for easy maneuvering of heavy loads in tight places Standard Load Limiter™ automatic overload protection Plain and geared trolley mounts in capacities from 1/4 to 12 tons Universal tread trolley wheels for operation on sloped or flat flanged beams Standard hand chain drop 2 feet less than lift (example: 8 foot lift hoist has 6 foot hand chain drop) Chain containers, zinc-plated load and hand chain, aluminum unwelded hand chain, Latchlok hooks, bronze hooks, bullard hooks, larger beam trolleys, trolley guards, and units without Load Limiter™ optional, depending on capacity. Lifetime warranty Metric rated Made in U.S.A.

Suppliers

Company
Product
Description
Supplier Links
Army Type Geared Trolley Hoist Yale Load King LTG2 Type
Yale Load King LTG2 Army Type Geared Trolley Hoist features the same quality and performance as the LH2 in a compact, low headroom integral trolley mount. Ideal for applications requiring a mobile hoist. Additional features and benefits include: Rugged steel loadbars connected directly to hoist frame Reduced headroom, side clearances and end approach for easy maneuvering of heavy loads in tight places Standard Load Limiter™ automatic overload protection Plain and geared trolley mounts in capacities from 1/4 to 12 tons Universal tread trolley wheels for operation on sloped or flat flanged beams Standard hand chain drop 2 feet less than lift (example: 8 foot lift hoist has 6 foot hand chain drop) Chain containers, zinc-plated load and hand chain, aluminum unwelded hand chain, Latchlok hooks, bronze hooks, bullard hooks, larger beam trolleys, trolley guards, and units without Load Limiter™ optional, depending on capacity. Lifetime warranty Metric rated Made in U.S.A.

Yale Load King LTG2 Army Type Geared Trolley Hoist features the same quality and performance as the LH2 in a compact, low headroom integral trolley mount. Ideal for applications requiring a mobile hoist.

Additional features and benefits include:

  • Rugged steel loadbars connected directly to hoist frame
  • Reduced headroom, side clearances and end approach for easy maneuvering of heavy loads in tight places
  • Standard Load Limiter™ automatic overload protection
  • Plain and geared trolley mounts in capacities from 1/4 to 12 tons
  • Universal tread trolley wheels for operation on sloped or flat flanged beams
  • Standard hand chain drop 2 feet less than lift (example: 8 foot lift hoist has 6 foot hand chain drop)
  • Chain containers, zinc-plated load and hand chain, aluminum unwelded hand chain, Latchlok hooks, bronze hooks, bullard hooks, larger beam trolleys, trolley guards, and units without Load Limiter™ optional, depending on capacity.
  • Lifetime warranty
  • Metric rated
  • Made in U.S.A.
Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Hoists
Product Number Yale Load King LTG2 Type
Product Name Army Type Geared Trolley Hoist
Mounting Trolley
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 2542607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Big Bag Handling Air Hoist - BBH-1000-1 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 286.6 lbs (130.0 kg)
View Details
Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 1 - 500100100900670 - Certex UK
Specs
Unit Weight 49.0 lbs (22.2 kg)
Load Capacity 2205 lbs (1000 kg)
Line Type Chain
View Details
Hand Chain Hoist - LHH-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type HandChain
Load Capacity 1000 to 10000 lbs (454 to 4535 kg)
View Details