J.D. Neuhaus Big Bag Handling Air Hoist BBH-1000-1

Description
JDN Big Bag Handling Air Hoists For big bag handling J.D. Neuhaus offers innovative design solutions to meet the special requirements of these applications. JDN Big Bag Handling Air Hoists are available in carrying capacities of 1100 kg and 2200 kg with an air pressure of 6 bar. With twin load hooks for more complex cruciform lifting beam designs or for standard lifting beam designs with two suspension points. Chain box included as standard. Suitable for a wide variety of beam sizes/ profiles, with hook centres to suit your requirements. The advantages at a glance: Particularly suited for use as big bag handling hoists and for the movement of all kinds of bulky loads due to the low headroom design. Compact, modern design. Suitable for use as a synchronised hoist in twin-hook design. The use of JDN standard components guarantees reliable operation and cost effective manufacture. No additional motor lubrication required. Small number of maintenance/ wear free moving parts. Take advantage of the driving medium air: Suitable for use as standard in areas at risk of explosion. Explosion protection classification according to Directive 94/9/EG (Equipment and Protective Systems Intended for use in Potentially Explosive Areas (ATEX)). The hoists are available for the following explosion protection classifications: II 2 GD IIA T4/II 3 GD IIB T4 II 2 GD IIB T4 or II 2 GD IIC T4. 100% duty rating, and thus no downtimes. Designs with one or two load hooks: With one load hook for standard cruciform lifting beam designs. The extended distance between the hook and the chain box is particularly advantageous. This guarantees that there is no risk of collision between the load and the chain box.
Request a Quote Datasheet
Description
JDN Big Bag Handling Air Hoists For big bag handling J.D. Neuhaus offers innovative design solutions to meet the special requirements of these applications. JDN Big Bag Handling Air Hoists are available in carrying capacities of 1100 kg and 2200 kg with an air pressure of 6 bar. With twin load hooks for more complex cruciform lifting beam designs or for standard lifting beam designs with two suspension points. Chain box included as standard. Suitable for a wide variety of beam sizes/ profiles, with hook centres to suit your requirements. The advantages at a glance: Particularly suited for use as big bag handling hoists and for the movement of all kinds of bulky loads due to the low headroom design. Compact, modern design. Suitable for use as a synchronised hoist in twin-hook design. The use of JDN standard components guarantees reliable operation and cost effective manufacture. No additional motor lubrication required. Small number of maintenance/ wear free moving parts. Take advantage of the driving medium air: Suitable for use as standard in areas at risk of explosion. Explosion protection classification according to Directive 94/9/EG (Equipment and Protective Systems Intended for use in Potentially Explosive Areas (ATEX)). The hoists are available for the following explosion protection classifications: II 2 GD IIA T4/II 3 GD IIB T4 II 2 GD IIB T4 or II 2 GD IIC T4. 100% duty rating, and thus no downtimes. Designs with one or two load hooks: With one load hook for standard cruciform lifting beam designs. The extended distance between the hook and the chain box is particularly advantageous. This guarantees that there is no risk of collision between the load and the chain box.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Big Bag Handling Air Hoist - BBH-1000-1 - J.D. Neuhaus
Sparks, MD, USA
Big Bag Handling Air Hoist
BBH-1000-1
Big Bag Handling Air Hoist BBH-1000-1
JDN Big Bag Handling Air Hoists For big bag handling J.D. Neuhaus offers innovative design solutions to meet the special requirements of these applications. JDN Big Bag Handling Air Hoists are available in carrying capacities of 1100 kg and 2200 kg with an air pressure of 6 bar. With twin load hooks for more complex cruciform lifting beam designs or for standard lifting beam designs with two suspension points. Chain box included as standard. Suitable for a wide variety of beam sizes/ profiles, with hook centres to suit your requirements. The advantages at a glance: Particularly suited for use as big bag handling hoists and for the movement of all kinds of bulky loads due to the low headroom design. Compact, modern design. Suitable for use as a synchronised hoist in twin-hook design. The use of JDN standard components guarantees reliable operation and cost effective manufacture. No additional motor lubrication required. Small number of maintenance/ wear free moving parts. Take advantage of the driving medium air: Suitable for use as standard in areas at risk of explosion. Explosion protection classification according to Directive 94/9/EG (Equipment and Protective Systems Intended for use in Potentially Explosive Areas (ATEX)). The hoists are available for the following explosion protection classifications: II 2 GD IIA T4/II 3 GD IIB T4 II 2 GD IIB T4 or II 2 GD IIC T4. 100% duty rating, and thus no downtimes. Designs with one or two load hooks: With one load hook for standard cruciform lifting beam designs. The extended distance between the hook and the chain box is particularly advantageous. This guarantees that there is no risk of collision between the load and the chain box.

JDN Big Bag Handling Air Hoists

For big bag handling J.D. Neuhaus offers innovative design solutions to meet the special requirements of these applications. JDN Big Bag Handling Air Hoists are available in carrying capacities of 1100 kg and 2200 kg with an air pressure of 6 bar.

With twin load hooks for more complex cruciform lifting beam designs or for standard lifting beam designs with two suspension points.

Chain box included as standard. Suitable for a wide variety of beam sizes/ profiles, with hook centres to suit your requirements.

The advantages at a glance:

Particularly suited for use as big bag handling hoists and for the movement of all kinds of bulky loads due to the low headroom design. Compact, modern design. Suitable for use as a synchronised hoist in twin-hook design. The use of JDN standard components guarantees reliable operation and cost effective manufacture. No additional motor lubrication required. Small number of maintenance/ wear free moving parts.

Take advantage of the driving medium air:

Suitable for use as standard in areas at risk of explosion. Explosion protection classification according to Directive 94/9/EG (Equipment and Protective Systems Intended for use in Potentially Explosive Areas (ATEX)). The hoists are available for the following explosion protection classifications: II 2 GD IIA T4/II 3 GD IIB T4 II 2 GD IIB T4 or II 2 GD IIC T4. 100% duty rating, and thus no downtimes.

Designs with one or two load hooks:

With one load hook for standard cruciform lifting beam designs. The extended distance between the hook and the chain box is particularly advantageous. This guarantees that there is no risk of collision between the load and the chain box.

Supplier's Site Datasheet

Technical Specifications

  J.D. Neuhaus
Product Category Hoists
Product Number BBH-1000-1
Product Name Big Bag Handling Air Hoist
Mounting Trolley
Load Hook Single
Unit Weight 286.6 lbs (130.0 kg)
Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoist - Profi 50 TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Hydraulic Hoist - 100 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Type Hydraulic
View Details
Hydraulic Hoist - 75 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Type Hydraulic
View Details
Subsea Hoist - 3 TI - SUBSEA - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Type Pneumatic
View Details