Columbus McKinnon Corporation Hand Chain Hoist LHH-NC

Description
The LHH-NC is known for durability, reliability, and safety. Manufactured in Wadesboro, NC, the Coffing LHH-NC features American-made hooks, chain, and other key components that provide industry-leading performance and long life. Its unique design makes them lightweight, easy to operate, and suitable for virtually any application. FEATURES and BENEFITS: MADE IN THE USA WITH AMERICAN and IMPORTED PARTS This hoist is made in the USA in Wadesboro, NC. Features American-made hooks and chain, manufactured by Columbus McKinnon, along additional imported and domestic components. TRUSTED RELIABILITY and SAFETY Weston-style braking system provides positive load control and ensures reliable performance and industry-leading safety. Hoist features a double-pawl design for added safety – if one pawl fails, the other pawl will engage the load and maintain that load until it can be safely taken down. For added safety, the LHH-NC includes American-made hooks that swivel 360 degrees and feature a forked latch that helps ensure positive engagement of the hook tip with the latch. COMPACT and LIGHTWEIGHT Hoist is easy to install and is designed for portability from job to job. Compact gear housing makes the LHH-NC ideal for low-headroom applications. RUGGED and DURABLE FOR LONG LIFE Hoist body is made of a combination of cast aluminum and steel to ensure durability in any application. Internal gears and pinions are made of heat-treated steel for high strength and long life. Powder-coated finish protects against corrosion. Precision 4-pocket lift wheel and chain guide ensure better chain fit and alignment, reducing wear. EASE OF MAINTENANCE Hoist is designed for minimal maintenance and is easy to disassemble with standard tools. Wide openings on the handwheel cover allow for easy inspection and debris removal. EASY OPERATION Lifetime bearings and bushings, bearing-mounted pinions, and heat-treated spur gearing ensure smooth and efficient operation with minimal effort. DURABLE ZINC-PLATED LOAD CHAIN 100% load-tested, zinc-plated chain. Designed for durability and protection against corrosion. OPTIONAL INTERNAL LOAD
Request a Quote Datasheet
Description
The LHH-NC is known for durability, reliability, and safety. Manufactured in Wadesboro, NC, the Coffing LHH-NC features American-made hooks, chain, and other key components that provide industry-leading performance and long life. Its unique design makes them lightweight, easy to operate, and suitable for virtually any application. FEATURES and BENEFITS: MADE IN THE USA WITH AMERICAN and IMPORTED PARTS This hoist is made in the USA in Wadesboro, NC. Features American-made hooks and chain, manufactured by Columbus McKinnon, along additional imported and domestic components. TRUSTED RELIABILITY and SAFETY Weston-style braking system provides positive load control and ensures reliable performance and industry-leading safety. Hoist features a double-pawl design for added safety – if one pawl fails, the other pawl will engage the load and maintain that load until it can be safely taken down. For added safety, the LHH-NC includes American-made hooks that swivel 360 degrees and feature a forked latch that helps ensure positive engagement of the hook tip with the latch. COMPACT and LIGHTWEIGHT Hoist is easy to install and is designed for portability from job to job. Compact gear housing makes the LHH-NC ideal for low-headroom applications. RUGGED and DURABLE FOR LONG LIFE Hoist body is made of a combination of cast aluminum and steel to ensure durability in any application. Internal gears and pinions are made of heat-treated steel for high strength and long life. Powder-coated finish protects against corrosion. Precision 4-pocket lift wheel and chain guide ensure better chain fit and alignment, reducing wear. EASE OF MAINTENANCE Hoist is designed for minimal maintenance and is easy to disassemble with standard tools. Wide openings on the handwheel cover allow for easy inspection and debris removal. EASY OPERATION Lifetime bearings and bushings, bearing-mounted pinions, and heat-treated spur gearing ensure smooth and efficient operation with minimal effort. DURABLE ZINC-PLATED LOAD CHAIN 100% load-tested, zinc-plated chain. Designed for durability and protection against corrosion. OPTIONAL INTERNAL LOAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Chain Hoist - LHH-NC - Columbus McKinnon Corporation
Charlotte, NC, United States
Hand Chain Hoist
LHH-NC
Hand Chain Hoist LHH-NC
The LHH-NC is known for durability, reliability, and safety. Manufactured in Wadesboro, NC, the Coffing LHH-NC features American-made hooks, chain, and other key components that provide industry-leading performance and long life. Its unique design makes them lightweight, easy to operate, and suitable for virtually any application. FEATURES and BENEFITS: MADE IN THE USA WITH AMERICAN and IMPORTED PARTS This hoist is made in the USA in Wadesboro, NC. Features American-made hooks and chain, manufactured by Columbus McKinnon, along additional imported and domestic components. TRUSTED RELIABILITY and SAFETY Weston-style braking system provides positive load control and ensures reliable performance and industry-leading safety. Hoist features a double-pawl design for added safety – if one pawl fails, the other pawl will engage the load and maintain that load until it can be safely taken down. For added safety, the LHH-NC includes American-made hooks that swivel 360 degrees and feature a forked latch that helps ensure positive engagement of the hook tip with the latch. COMPACT and LIGHTWEIGHT Hoist is easy to install and is designed for portability from job to job. Compact gear housing makes the LHH-NC ideal for low-headroom applications. RUGGED and DURABLE FOR LONG LIFE Hoist body is made of a combination of cast aluminum and steel to ensure durability in any application. Internal gears and pinions are made of heat-treated steel for high strength and long life. Powder-coated finish protects against corrosion. Precision 4-pocket lift wheel and chain guide ensure better chain fit and alignment, reducing wear. EASE OF MAINTENANCE Hoist is designed for minimal maintenance and is easy to disassemble with standard tools. Wide openings on the handwheel cover allow for easy inspection and debris removal. EASY OPERATION Lifetime bearings and bushings, bearing-mounted pinions, and heat-treated spur gearing ensure smooth and efficient operation with minimal effort. DURABLE ZINC-PLATED LOAD CHAIN 100% load-tested, zinc-plated chain. Designed for durability and protection against corrosion. OPTIONAL INTERNAL LOAD

The LHH-NC is known for durability, reliability, and safety. Manufactured in Wadesboro, NC, the Coffing LHH-NC features American-made hooks, chain, and other key components that provide industry-leading performance and long life. Its unique design makes them lightweight, easy to operate, and suitable for virtually any application.

FEATURES and BENEFITS:

MADE IN THE USA WITH AMERICAN and IMPORTED PARTS

  • This hoist is made in the USA in Wadesboro, NC. Features American-made hooks and chain, manufactured by Columbus McKinnon, along additional imported and domestic components.

TRUSTED RELIABILITY and SAFETY

  • Weston-style braking system provides positive load control and ensures reliable performance and industry-leading safety.
  • Hoist features a double-pawl design for added safety – if one pawl fails, the other pawl will engage the load and maintain that load until it can be safely taken down.
  • For added safety, the LHH-NC includes American-made hooks that swivel 360 degrees and feature a forked latch that helps ensure positive engagement of the hook tip with the latch.

COMPACT and LIGHTWEIGHT

  • Hoist is easy to install and is designed for portability from job to job.
  • Compact gear housing makes the LHH-NC ideal for low-headroom applications.

RUGGED and DURABLE FOR LONG LIFE

  • Hoist body is made of a combination of cast aluminum and steel to ensure durability in any application.
  • Internal gears and pinions are made of heat-treated steel for high strength and long life.
  • Powder-coated finish protects against corrosion.
  • Precision 4-pocket lift wheel and chain guide ensure better chain fit and alignment, reducing wear.

EASE OF MAINTENANCE

  • Hoist is designed for minimal maintenance and is easy to disassemble with standard tools.
  • Wide openings on the handwheel cover allow for easy inspection and debris removal.

EASY OPERATION

  • Lifetime bearings and bushings, bearing-mounted pinions, and heat-treated spur gearing ensure smooth and efficient operation with minimal effort.

DURABLE ZINC-PLATED LOAD CHAIN

  • 100% load-tested, zinc-plated chain. Designed for durability and protection against corrosion.

OPTIONAL INTERNAL LOAD

Supplier's Site Datasheet

Technical Specifications

  Columbus McKinnon Corporation
Product Category Hoists
Product Number LHH-NC
Product Name Hand Chain Hoist
Mounting Hook
Unlock Full Specs
to access all available technical data

Similar Products

Hand Chain Hoist - Hurricane 360 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type HandChain
Line Type Chain
View Details
Lever Hoist - Tornado 360 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details
Ratchet Lever Hoist - LSB-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type Lever
Load Capacity 1500 to 12000 lbs (680 to 5442 kg)
View Details
Lever Hoist - 653A - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details