Positech Corporation Conco Articulated Jib Hoist AJH-1000-8

Description
The Conco® Articulated Jib Hoist 1000 delivers a unique design, offering the advantages of a fully functioning articulating jib, integrated with the strength of a hoist to lift and position all types of payloads. With the hoist located behind the second arm, the Articulated Jib Hoist is ideal for low-headroom applications. The ability to maneuver around work cell obstructions this articulated jib with integrated hoist can pick and place heavy objects with ease. When your layout shows interference with conduit or obstructions coming down from the ceiling the articulated design allows you to work around these obstructions.
Description
The Conco® Articulated Jib Hoist 1000 delivers a unique design, offering the advantages of a fully functioning articulating jib, integrated with the strength of a hoist to lift and position all types of payloads. With the hoist located behind the second arm, the Articulated Jib Hoist is ideal for low-headroom applications. The ability to maneuver around work cell obstructions this articulated jib with integrated hoist can pick and place heavy objects with ease. When your layout shows interference with conduit or obstructions coming down from the ceiling the articulated design allows you to work around these obstructions.
Datasheet
Datasheet Summary
Powered by GS/AI

The Conco Articulated Jib Hoist model AJH-1000-8 has a lifting capacity of 1,000 lbs (454 kg) and a reach of 8 feet (2.44 m). It is designed for low headroom applications, allowing for maneuverability around obstacles. The hoist is equipped with high precision bearings for smooth operation and features leveling bolts to minimize second arm drift. Options for mounting include overhead, trolley, pedestal, wall mount, or a mobile base. The hoist can provide 360° continuous rotation at the joints and includes primary and secondary axes caliper disc brakes, as well as rotation stops to maintain arm positioning. The standard lift height is 10 feet, although actual lift may vary based on pedestal height.

Datasheet Summary
Powered by GS/AI

The Conco Articulated Jib Hoist model AJH-1000-8 has a lifting capacity of 1,000 lbs (454 kg) and a reach of 8 feet (2.44 m). It is designed for low headroom applications, allowing for maneuverability around obstacles. The hoist is equipped with high precision bearings for smooth operation and features leveling bolts to minimize second arm drift. Options for mounting include overhead, trolley, pedestal, wall mount, or a mobile base. The hoist can provide 360° continuous rotation at the joints and includes primary and secondary axes caliper disc brakes, as well as rotation stops to maintain arm positioning. The standard lift height is 10 feet, although actual lift may vary based on pedestal height.

Suppliers

Company
Product
Description
Supplier Links
Conco Articulated Jib Hoist - AJH-1000-8 - Positech Corporation
Laurens, IA, USA
Conco Articulated Jib Hoist
AJH-1000-8
Conco Articulated Jib Hoist AJH-1000-8
The Conco® Articulated Jib Hoist 1000 delivers a unique design, offering the advantages of a fully functioning articulating jib, integrated with the strength of a hoist to lift and position all types of payloads. With the hoist located behind the second arm, the Articulated Jib Hoist is ideal for low-headroom applications. The ability to maneuver around work cell obstructions this articulated jib with integrated hoist can pick and place heavy objects with ease. When your layout shows interference with conduit or obstructions coming down from the ceiling the articulated design allows you to work around these obstructions.

The Conco® Articulated Jib Hoist 1000 delivers a unique design, offering the advantages of a fully functioning articulating jib, integrated with the strength of a hoist to lift and position all types of payloads. With the hoist located behind the second arm, the Articulated Jib Hoist is ideal for low-headroom applications. The ability to maneuver around work cell obstructions this articulated jib with integrated hoist can pick and place heavy objects with ease. When your layout shows interference with conduit or obstructions coming down from the ceiling the articulated design allows you to work around these obstructions.

Supplier's Site Datasheet

Technical Specifications

  Positech Corporation
Product Category Hoists
Product Number AJH-1000-8
Product Name Conco Articulated Jib Hoist
Mounting Hook
Unlock Full Specs
to access all available technical data

Similar Products

Monorail Air Hoist - EH 16 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 1267.7 lbs (574.9 kg)
View Details
Electric Hoist - AS7 Wire Rope Hoist - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Hoists - 2542621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 0.5 ft (1.56 dm)
View Details
Manual Chain Hoist KITO CB Series WLL ton 30.0 - 500103003500280 - Certex UK
Specs
Unit Weight 683.5 lbs (310.0 kg)
Load Capacity 66139 lbs (29995 kg)
Line Type Chain
View Details