Colson Caster Corporation Caster Wheel NFC-42021

Description
Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy loads. Suited for light to medium loads, soft wheels are quieter than hard wheels, so they are preferred in environments where quiet operation is necessary. Hard wheels work well in carpeted areas and can withstand outdoor environments, whereas soft wheels work well on hard or uneven surfaces. We offer caster wheels in a variety of materials such as rubber, phenolic, polyolefin, polyurethane, nylon, and cast iron. . 3.000 in diameter Rubber Caster Wheel fits Plain bearing casters and have a 270 lbs load capacity.
Description
Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy loads. Suited for light to medium loads, soft wheels are quieter than hard wheels, so they are preferred in environments where quiet operation is necessary. Hard wheels work well in carpeted areas and can withstand outdoor environments, whereas soft wheels work well on hard or uneven surfaces. We offer caster wheels in a variety of materials such as rubber, phenolic, polyolefin, polyurethane, nylon, and cast iron. . 3.000 in diameter Rubber Caster Wheel fits Plain bearing casters and have a 270 lbs load capacity.

Suppliers

Company
Product
Description
Supplier Links
Caster Wheel - NFC-42021 - Reid Supply
Norton Shores, MI, United States
Caster Wheel
NFC-42021
Caster Wheel NFC-42021
Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy loads. Suited for light to medium loads, soft wheels are quieter than hard wheels, so they are preferred in environments where quiet operation is necessary. Hard wheels work well in carpeted areas and can withstand outdoor environments, whereas soft wheels work well on hard or uneven surfaces. We offer caster wheels in a variety of materials such as rubber, phenolic, polyolefin, polyurethane, nylon, and cast iron. . 3.000 in diameter Rubber Caster Wheel fits Plain bearing casters and have a 270 lbs load capacity.

Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy loads. Suited for light to medium loads, soft wheels are quieter than hard wheels, so they are preferred in environments where quiet operation is necessary. Hard wheels work well in carpeted areas and can withstand outdoor environments, whereas soft wheels work well on hard or uneven surfaces. We offer caster wheels in a variety of materials such as rubber, phenolic, polyolefin, polyurethane, nylon, and cast iron.


. 3.000 in diameter Rubber Caster Wheel fits Plain bearing casters and have a 270 lbs load capacity.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Wheels
Product Number NFC-42021
Product Name Caster Wheel
Wheel Type Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2547321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 800 to 1400 lbs (363 to 635 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details