H47SDLS125 -- PLASTIC CASTER
Colson Caster Corporation
Plastic Caster
H47SDLS125
Suppliers
Plastic Caster
H47SDLS125
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H47SDLS125 |
|
Product Name
|
Plastic Caster |
|
Caster Type
|
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster (optional feature); Wheel Caster (optional feature)
|
|
Wheel Type
|
Poly/Plastic; Polyurethane
|
|
Features
|
Brake; Swivel Lock
|
|
Specialty Applications
|
Food Service; Medical
|
|
Maximum Load
|
220 lbs (99.77 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
1.18 inch (30 mm)
View Details