| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 8.08678.679 |
| Product Name | 8 Series |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Moldon Rubber (Aluminum Core) |
| Features | Brake (optional feature); Kingpinless |
| Maximum Load | 840 lbs (381 kg) |
| Wheel Diameter | 8 inch (203 mm) |