| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 7.10679.959 |
| Product Name | 7 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Poly/Plastic; Polyurethane HI-TECH |
| Features | Brake (optional feature); Swivel Lock (optional feature); Kingpinless |
| Maximum Load | 1200 lbs (544 kg) |
| Wheel Diameter | 10 inch (254 mm) |