| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 7.10678.979 |
| Product Name | 7 Series |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Poly/Metal; Moldon Polyurethane (Aluminum Core) |
| Features | Kingpinless |
| Maximum Load | 3000 lbs (1361 kg) |
| Wheel Diameter | 10 inch (254 mm) |