Colson Caster Corporation Polyurethane Tread & Molded Nylon Wheel 7.00012.979

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyurethane Tread & Molded Nylon Wheel
7.00012.979
Polyurethane Tread & Molded Nylon Wheel 7.00012.979

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 7.00012.979
Product Name Polyurethane Tread & Molded Nylon Wheel
Wheel Type Poly/Metal
Maximum Load 3500 lbs (1587 kg)
Wheel Diameter 12 inch (305 mm)
Wheel Width 3 inch (76.2 mm)
Hub Length 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 760959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Elastomeric High Tensile Rubber Wheels - EHT on Iron - RWM Casters Company
Specs
Wheel Type Rubber/Metal
Maximum Load 1080 to 2280 lbs (490 to 1034 kg)
Wheel Diameter 6 to 12 inch (152 to 305 mm)
View Details
R-3561 Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 10500 lbs (4762 kg)
Wheel Diameter 9.25 inch (235 mm)
View Details