Colson Caster Corporation Rubber Tread Wheel 7.00010.671

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Rubber Tread Wheel
7.00010.671
Rubber Tread Wheel 7.00010.671

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 7.00010.671
Product Name Rubber Tread Wheel
Wheel Type Rubber/Metal
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
Hub Length 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 2.44 inch (62 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Specs
Wheel Type Poly/Metal
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Soft Rubber Wheel - W-2-SR-4000 - Caster Warehouse Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 100 lbs (45.35 kg)
Wheel Diameter 2 inch (50.8 mm)
View Details