Colson Caster Corporation Polyurethane Tread & Molded Nylon Wheel 5.00005.931

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyurethane Tread & Molded Nylon Wheel
5.00005.931
Polyurethane Tread & Molded Nylon Wheel 5.00005.931

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00005.931
Product Name Polyurethane Tread & Molded Nylon Wheel
Wheel Type Poly/Metal
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Trolley Wheels - 2479414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Guide Wheels - LV-series - LV203 -  - FHD Bearings Co., Ltd.
Specs
Maximum Load 3727 lbs (1690 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details