Colson Caster Corporation Phenolic Wheel 7.00010.369

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Phenolic Wheel
7.00010.369
Phenolic Wheel 7.00010.369

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 7.00010.369
Product Name Phenolic Wheel
Wheel Type Phenolic
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 2.5 inch (63.5 mm)
Hub Length 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 2391422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Urethane on Aluminum Wheels - UA Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal
Maximum Load 420 to 1500 lbs (190 to 680 kg)
Wheel Diameter 3.5 to 8 inch (88.9 to 203 mm)
View Details
R-3564 Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 14000 lbs (6349 kg)
Wheel Diameter 9.25 inch (235 mm)
View Details