6.08298.949.7 -- 6 SERIES
Colson Caster Corporation
6 Series
6.08298.949.7
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
6.08298.949.7 |
|
Product Name
|
6 Series |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Poly/Metal; Moldon Polyurethane (Cast iron core)
|
|
Specialty Applications
|
Food Service
|
|
Maximum Load
|
1500 lbs (680 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
243 lbs (110 kg)
Wheel Diameter
4.92 inch (125 mm)
View Details