| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 6.04279.539 |
| Product Name | 6 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Maxim |
| Features | Brake (optional feature); Swivel Lock (optional feature); Kingpinless |
| Specialty Applications | Food Service |
| Maximum Load | 800 lbs (363 kg) |