Colson Caster Corporation Rubber Tread Wheel 6.00006.669.7

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Rubber Tread Wheel
6.00006.669.7
Rubber Tread Wheel 6.00006.669.7

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 6.00006.669.7
Product Name Rubber Tread Wheel
Wheel Type Rubber/Metal
Maximum Load 540 lbs (245 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.5 inch (63.5 mm)
Hub Length 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 3995175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Nylatron HD Ultron Wheels - NYB Wheels - RWM Casters Company
Specs
Wheel Type V-grooved (optional feature); Flanged (optional feature); Plastic
Maximum Load 250 to 16500 lbs (113 to 7483 kg)
Wheel Diameter 2 to 12 inch (50.8 to 305 mm)
View Details
R-3547-W Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 6500 lbs (2948 kg)
Wheel Diameter 8.12 inch (206 mm)
View Details