| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 5.08299.939 |
| Product Name | 5 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Poly/Metal; Moldon Polyurethane (Aluminum core) |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Specialty Applications | Food Service |
| Maximum Load | 1300 lbs (590 kg) |