| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 5.08299.929 |
| Product Name | 5 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Poly/Plastic; Polyurethane HI-TECH |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Specialty Applications | Food Service |
| Maximum Load | 1000 lbs (454 kg) |