4.08198.331 SS -- 4 SERIES
Colson Caster Corporation
4 Series
4.08198.331 SS
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
4.08198.331 SS |
|
Product Name
|
4 Series |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Phenolic
|
|
Specialty Applications
|
Food Service; Medical
|
|
Maximum Load
|
1250 lbs (567 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
265 lbs (120 kg)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
1.42 inch (36 mm)
View Details