4.06108.649.7 -- 4 SERIES
Colson Caster Corporation
4 Series
4.06108.649.7
Technical Specifications
|
Product Category
|
Casters |
Casters |
|
Product Number
|
4.06108.649.7 |
4.06108.649.7 |
|
Product Name
|
4 Series |
4 Series |
|
Caster Type
|
Rigid Plate Caster
|
Rigid Plate Caster
|
|
Wheel Type
|
Moldon Rubber (Cast iron core)
|
Moldon Rubber (Cast iron core)
|
|
Specialty Applications
|
Food Service; Medical
|
Food Service; Medical
|
|
Maximum Load
|
450 lbs (204 kg)
|
450 lbs (204 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
452 lbs (205 kg)
Wheel Diameter
7.87 inch (200 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Wheel Type
Flat-Shaped Roller
Features
Threaded Stem
Wheel Width
5.94 inch (151 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details