| Colson Caster Corporation | Colson Caster Corporation | |
|---|---|---|
| Product Category | Casters | Casters |
| Product Number | 4.06108.239 | 4.06108.239 |
| Product Name | 4 Series | 4 Series |
| Caster Type | Rigid Plate Caster | Rigid Plate Caster |
| Wheel Type | Metal; Forged Steel | Metal; Forged Steel |
| Specialty Applications | Food Service; Medical | Food Service; Medical |
| Maximum Load | 1250 lbs (567 kg) | 1400 lbs (635 kg) |
| Wheel Diameter | 6 inch (152 mm) | 6 inch (152 mm) |