| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 4.06108.119 |
| Product Name | 4 Series |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Metal; Cast Iron |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 600 lbs (272 kg) |
| Wheel Diameter | 6 inch (152 mm) |