4.05108.451 SS -- 4 SERIES
Colson Caster Corporation
4 Series
4.05108.451 SS
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
4.05108.451 SS |
|
Product Name
|
4 Series |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Performa Rubber (Flat Grey)
|
|
Specialty Applications
|
Food Service; Medical
|
|
Maximum Load
|
375 lbs (170 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Flat Shaped Roller
Features
Threaded Stem
Wheel Width
2.12 inch (53.97 mm)
View Details
Maximum Load
441 lbs (200 kg)
Wheel Diameter
5.91 inch (150 mm)
Wheel Width
1.57 inch (40 mm)
View Details