| Colson Caster Corporation | Colson Caster Corporation | |
|---|---|---|
| Product Category | Casters | Casters |
| Product Number | 4.04108.939 | 4.04108.939 |
| Product Name | 4 Series | 4 Series |
| Caster Type | Rigid Plate Caster | Rigid Plate Caster |
| Wheel Type | Poly/Metal; Moldon Polyurethane (Aluminum core) | Poly/Metal; Moldon Polyurethane (Aluminum core) |
| Features | Kingpinless | |
| Specialty Applications | Food Service; Medical | Food Service; Medical |
| Maximum Load | 700 lbs (317 kg) | 70 lbs (31.75 kg) |