4.04108.459 COND -- 4 SERIES
Colson Caster Corporation
4 Series
4.04108.459 COND
Suppliers
4 Series
4.04108.459 COND
4 Series
4.04108.459 COND
Technical Specifications
|
Product Category
|
Casters |
Casters |
|
Product Number
|
4.04108.459 COND |
4.04108.459 COND |
|
Product Name
|
4 Series |
4 Series |
|
Caster Type
|
Rigid Plate Caster
|
Rigid Plate Caster
|
|
Wheel Type
|
Performa Rubber (Flat/Conductive)
|
Performa Rubber (Conductive/Flat)
|
|
Specialty Applications
|
Food Service; Medical
|
Food Service; Medical
|
|
Maximum Load
|
300 lbs (136 kg)
|
300 lbs (136 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Single Wheel
Maximum Load
1349 lbs (612 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details