RS Components, Ltd. Castor Wheels 2973988

Description
Rubber tyre SWcastor w/TP&BR,150mm 150kg
Request a Quote
Description
Rubber tyre SWcastor w/TP&BR,150mm 150kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2973988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2973988
Castor Wheels 2973988
Rubber tyre SWcastor w/TP&BR,150mm 150kg

Rubber tyre SWcastor w/TP&BR,150mm 150kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2973988
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 331 lbs (150 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Twin Wheel
Maximum Load 4410 lbs (2000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 149229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 1718315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2536163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 4.72 inch (120 mm)
View Details