| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 3.00508.101 |
| Product Name | 3 Series |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Metal; Cast Iron |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 400 lbs (181 kg) |
| Wheel Diameter | 5 inch (127 mm) |