| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 2.05208.35.9 |
| Product Name | 2 Series |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Poly/Metal; Riveted Disc Polyurethane |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 300 lbs (136 kg) |
| Wheel Diameter | 5 inch (127 mm) |