| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 2.04256.12 |
| Product Name | 2 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Metal; Cast Iron |
| Features | Brake (optional feature) |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 300 lbs (136 kg) |