| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 2.03367.42 |
| Product Name | 2 Series |
| Caster Type | Stem Caster |
| Wheel Type | Rubber HI-TECH |
| Features | Brake (optional feature) |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 150 lbs (68.03 kg) |