Colson Caster Corporation Caster Wheel 1318798

Description
Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy loads. Suited for light to medium loads, soft wheels are quieter than hard wheels, so they are preferred in environments where quiet operation is necessary. Hard wheels work well in carpeted areas and can withstand outdoor environments, whereas soft wheels work well on hard or uneven surfaces. We offer caster wheels in a variety of materials such as rubber, phenolic, polyolefin, polyurethane, nylon, and cast iron. . 6.00 in diameter Polyurethane Caster Wheel fits Precision bearing casters and have a 720 lbs load capacity.
Description
Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy loads. Suited for light to medium loads, soft wheels are quieter than hard wheels, so they are preferred in environments where quiet operation is necessary. Hard wheels work well in carpeted areas and can withstand outdoor environments, whereas soft wheels work well on hard or uneven surfaces. We offer caster wheels in a variety of materials such as rubber, phenolic, polyolefin, polyurethane, nylon, and cast iron. . 6.00 in diameter Polyurethane Caster Wheel fits Precision bearing casters and have a 720 lbs load capacity.

Suppliers

Company
Product
Description
Supplier Links
Caster Wheel - 1318798 - Reid Supply
Norton Shores, MI, United States
Caster Wheel
1318798
Caster Wheel 1318798
Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy loads. Suited for light to medium loads, soft wheels are quieter than hard wheels, so they are preferred in environments where quiet operation is necessary. Hard wheels work well in carpeted areas and can withstand outdoor environments, whereas soft wheels work well on hard or uneven surfaces. We offer caster wheels in a variety of materials such as rubber, phenolic, polyolefin, polyurethane, nylon, and cast iron. . 6.00 in diameter Polyurethane Caster Wheel fits Precision bearing casters and have a 720 lbs load capacity.

Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy loads. Suited for light to medium loads, soft wheels are quieter than hard wheels, so they are preferred in environments where quiet operation is necessary. Hard wheels work well in carpeted areas and can withstand outdoor environments, whereas soft wheels work well on hard or uneven surfaces. We offer caster wheels in a variety of materials such as rubber, phenolic, polyolefin, polyurethane, nylon, and cast iron.


. 6.00 in diameter Polyurethane Caster Wheel fits Precision bearing casters and have a 720 lbs load capacity.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Wheels
Product Number 1318798
Product Name Caster Wheel
Wheel Type Solid Poly; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 2786037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Specs
Wheel Type Solid Rubber
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 2.5 inch (63.5 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details