| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 1.04353.441 |
| Product Name | 1 Series |
| Caster Type | Stem Caster |
| Wheel Type | Rubber/Plastic; Performa Rubber |
| Features | Brake (optional feature); Threaded Stem |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 135 lbs (61.22 kg) |