| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 1.04008.91 |
| Product Name | 1 Series |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Poly/Plastic; Polyurethane HI-TECH |
| Features | Brake (optional feature) |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 125 lbs (56.69 kg) |