| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 1.01656.52 |
| Product Name | 1 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Plastic; Polyolefin |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 75 lbs (34.01 kg) |
| Wheel Diameter | 1.62 inch (41.27 mm) |