ESAB Welding and Cutting Products Mild Steel & Low Alloy Submerged Arc Wires/Fluxes Spoolarc 71

Description
Features ESAB?s Spoolarc 71 is a medium manganese and silicon subarc wire that has been microalloyed with titanium. Used with 429, OK 10.62, and OK 10.71 fluxes Spoolarc 71 will produce weld deposits with a minimum 70,000 psi tensile strength in the as welded condition or after eight-hours of stress relief. When used with OK 10.62 weld deposits meet ASME A No. 1 chemistry requirements. Spoolarc 71 is used for welding pressure vessles and can be used for other applications requiring good mechanical properties after stress relieving. Industries Pipe Construction Pressure Vessels Welding Process Welding-SAW - Submerged Arc Welding
Description
Features ESAB?s Spoolarc 71 is a medium manganese and silicon subarc wire that has been microalloyed with titanium. Used with 429, OK 10.62, and OK 10.71 fluxes Spoolarc 71 will produce weld deposits with a minimum 70,000 psi tensile strength in the as welded condition or after eight-hours of stress relief. When used with OK 10.62 weld deposits meet ASME A No. 1 chemistry requirements. Spoolarc 71 is used for welding pressure vessles and can be used for other applications requiring good mechanical properties after stress relieving. Industries Pipe Construction Pressure Vessels Welding Process Welding-SAW - Submerged Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes - Spoolarc 71 - ESAB Welding and Cutting Products
Florence, SC, USA
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes
Spoolarc 71
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes Spoolarc 71
Features ESAB?s Spoolarc 71 is a medium manganese and silicon subarc wire that has been microalloyed with titanium. Used with 429, OK 10.62, and OK 10.71 fluxes Spoolarc 71 will produce weld deposits with a minimum 70,000 psi tensile strength in the as welded condition or after eight-hours of stress relief. When used with OK 10.62 weld deposits meet ASME A No. 1 chemistry requirements. Spoolarc 71 is used for welding pressure vessles and can be used for other applications requiring good mechanical properties after stress relieving. Industries Pipe Construction Pressure Vessels Welding Process Welding-SAW - Submerged Arc Welding

Features

  • ESAB?s Spoolarc 71 is a medium manganese and silicon subarc wire that has been microalloyed with titanium. Used with 429, OK 10.62, and OK 10.71 fluxes Spoolarc 71 will produce weld deposits with a minimum 70,000 psi tensile strength in the as welded condition or after eight-hours of stress relief. When used with OK 10.62 weld deposits meet ASME A No. 1 chemistry requirements. Spoolarc 71 is used for welding pressure vessles and can be used for other applications requiring good mechanical properties after stress relieving.

Industries

  • Pipe Construction
  • Pressure Vessels

Welding Process

  • Welding-SAW - Submerged Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Spoolarc 71
Product Name Mild Steel & Low Alloy Submerged Arc Wires/Fluxes
Joining Process / Product Form Solid wire or rod; Submerged Arc
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Solder Flux - ALPHA ® EF-6038HF - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Solder - 2013545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0295 inch (0.7500 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Consumable Insert -
Robvon Backing Ring Company, Inc.
Specs
Joining Process / Product Form Rings or other shapes that backup or fill-in and provide spacing in a weld joint.
Welding Filler Types Carbon Steel (optional feature); Steel - Stainless (optional feature); Nickel Alloy (optional feature); Chrome Moly, Other Materials Available
Weld Positions All positions; Vertical Downhand; Flat; Horizontal; Overhead; Vertical Up or Down; Vertical Up
View Details
Solder Pastes - LOCTITE HF 2W - Henkel Corporation - Industrial
Henkel Corporation - Industrial
Specs
Joining Process / Product Form Braze or solder in the form of a paste.; Paste
View Details