ALPHA EF-6038HF is a no-clean, alcohol-based, halogen-free liquid flux designed for standard to moderately complex PCB assemblies, offering ultra-low residue and improved hole-fill in through-hole soldering. It is formulated for use with lead-free solder alloys and meets IPC J-STD-004 ORL0 and IPC J-STD-004B ORM0 standards. The flux has a solids content of 3.4% wt/wt, specific gravity of 0.815 to 0.855, and a shelf life of 360 days at 25°C. It contains less than 900 ppm each of bromine and chlorine, complying with IEC 61249-2-21 and JEDEC guidelines. The product is applied via spray at 800 to 1600 µg/in² of solids and operates with top-side preheat temperatures of 105 to 130°C and solder pot temperatures of 260 to 280°C. Residue is left on the board; cleaning is not required.
Product Overview
ALPHA EF-6038HF is a no-clean, alcohol-based, halogen-free flux that delivers ultra-low residue performance for high-reliability soldering. Ideal for standard to moderately complex PCB assemblies, the formulation combines enhanced thermal and oxidative stability with a broad process window and excellent hole-filling capability. The rosin-free chemistry leaves minimal to no residue, removes the need for post-soldering cleaning, and supports high pin testing yields.
Product Features
Ultra-low, non-tacky residue
Delivers excellent cosmetic appearance and minimal interference with pin testing.
Wide process window
Enables flexible application across a range of assembly conditions.
Excellent hole fill
Improves electrical reliability and mechanical strength.
SIR: IPC J-STD-004 A/B Compliant
Supports long-term electrical reliability of finished assemblies.
Halogen-free formulation
Facilitates high-reliability assembly and environmentally responsible processing.
| MacDermid Alpha Electronics Solutions | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | ALPHA ® EF-6038HF |
| Product Name | Liquid Solder Flux |
| Fluxes & Cleaners | Soldering Flux / Rosin |