Hartzell Air Movement Upblast Smoke Ventilator Series 69H

Description
Hartzell originally pioneered the development of the first powered smoke ventilator. Today, the Hartzell Series 69H Smoke Ventilator meets or exceeds rigid Industrial Risk Insurers (I.R.I.) guidelines for heat and smoke venting, no. IM.2.1.4 (supersedes guideline no. p.2.6). Designed for continuous operation at 500°F exhaust air temperature, with ambient air drawn through a belt tube. Standard sizes are 18 to 60″, with flow rates from 3,220 CFM to 64,035 CFM at free air. An increasing number of insurance companies, local code bodies, and business and building owners are requiring these designated-purpose ventilators to be installed, both in existing buildings and new structures. The advantages of a properly designed powered smoke ventilator approach to the effective removal of hot gases and smoke include: The provision of early access into the building by firefighters Reduced burden on the sprinkler system Reduced risk of personal injury and property loss Installing roof-mounted gravity vents alone may be inadequate. Variables such as inside and outside air temperature, wind velocity and location of sprinklers can seriously affect the performance of gravity vents. The Hartzell Series 69H Smoke Ventilator is designed to be used as a high-temperature, powered roof ventilator. It is self-contained, ready to install, wire, and put into service. Moreover, the Series 69H is designed to be used on a daily basis as a power roof ventilator (special independent electrical connections may be required), and as a gravity-type roof ventilator in the event of a power failure during a fire. The Series 69H includes Hartzell’s tested and proven belt drive duct fan design with stack cap and curb panel for a complete vertical discharge roof ventilator. Stack cap lids open automatically when the unit is operating and close weather-tight when the fan stops. On the inlet side of the smoke vent, a curved inlet orifice increases the efficiency and performance of the ventilator. The curb panel provides a convenient method of curb mounting the smoke ventilator. Designed for quiet operation, the Series 69H provides lower sound levels in the highest efficiency ranges and is AMCA-certified for sound and air performance. Additional Series 69H features: Heavy-gauge steel construction Designed for a minimum of four hours of operation at 500°F Welded steel propeller Totally enclosed fan-cooled motors with 1.15 service factor is standard Integral horsepower motors with re-greasable bearings Oversized oil-, heat- and static-resistant belts for continuous duty Combination motor cover and belt guard provides weather protection and guards drive assembly Heat-resistant belts per I.R.I. standards (drives feature a minimum of two belts) Aluminum heat sink plates dissipate radiant heat between motor and duct housing, disconnect switch and mounting bracket, and bearings and bearing base Fusible link locks stack cap lids open when temperature through vent exceeds 165°F, providing gravity ventilation when power is interrupted Disconnect switch on curb panel provides safety during maintenance High-temperature, black powder, coat enamel coating is standard Dynamically balanced at the factory prior to shipping Supplied packaged, assembled and ready to install Special coatings, constructions, motors and accessories also available
Request a Quote Datasheet
Description
Hartzell originally pioneered the development of the first powered smoke ventilator. Today, the Hartzell Series 69H Smoke Ventilator meets or exceeds rigid Industrial Risk Insurers (I.R.I.) guidelines for heat and smoke venting, no. IM.2.1.4 (supersedes guideline no. p.2.6). Designed for continuous operation at 500°F exhaust air temperature, with ambient air drawn through a belt tube. Standard sizes are 18 to 60″, with flow rates from 3,220 CFM to 64,035 CFM at free air. An increasing number of insurance companies, local code bodies, and business and building owners are requiring these designated-purpose ventilators to be installed, both in existing buildings and new structures. The advantages of a properly designed powered smoke ventilator approach to the effective removal of hot gases and smoke include: The provision of early access into the building by firefighters Reduced burden on the sprinkler system Reduced risk of personal injury and property loss Installing roof-mounted gravity vents alone may be inadequate. Variables such as inside and outside air temperature, wind velocity and location of sprinklers can seriously affect the performance of gravity vents. The Hartzell Series 69H Smoke Ventilator is designed to be used as a high-temperature, powered roof ventilator. It is self-contained, ready to install, wire, and put into service. Moreover, the Series 69H is designed to be used on a daily basis as a power roof ventilator (special independent electrical connections may be required), and as a gravity-type roof ventilator in the event of a power failure during a fire. The Series 69H includes Hartzell’s tested and proven belt drive duct fan design with stack cap and curb panel for a complete vertical discharge roof ventilator. Stack cap lids open automatically when the unit is operating and close weather-tight when the fan stops. On the inlet side of the smoke vent, a curved inlet orifice increases the efficiency and performance of the ventilator. The curb panel provides a convenient method of curb mounting the smoke ventilator. Designed for quiet operation, the Series 69H provides lower sound levels in the highest efficiency ranges and is AMCA-certified for sound and air performance. Additional Series 69H features: Heavy-gauge steel construction Designed for a minimum of four hours of operation at 500°F Welded steel propeller Totally enclosed fan-cooled motors with 1.15 service factor is standard Integral horsepower motors with re-greasable bearings Oversized oil-, heat- and static-resistant belts for continuous duty Combination motor cover and belt guard provides weather protection and guards drive assembly Heat-resistant belts per I.R.I. standards (drives feature a minimum of two belts) Aluminum heat sink plates dissipate radiant heat between motor and duct housing, disconnect switch and mounting bracket, and bearings and bearing base Fusible link locks stack cap lids open when temperature through vent exceeds 165°F, providing gravity ventilation when power is interrupted Disconnect switch on curb panel provides safety during maintenance High-temperature, black powder, coat enamel coating is standard Dynamically balanced at the factory prior to shipping Supplied packaged, assembled and ready to install Special coatings, constructions, motors and accessories also available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Upblast Smoke Ventilator - Series 69H - Hartzell Air Movement
Piqua, OH, United States
Upblast Smoke Ventilator
Series 69H
Upblast Smoke Ventilator Series 69H
Hartzell originally pioneered the development of the first powered smoke ventilator. Today, the Hartzell Series 69H Smoke Ventilator meets or exceeds rigid Industrial Risk Insurers (I.R.I.) guidelines for heat and smoke venting, no. IM.2.1.4 (supersedes guideline no. p.2.6). Designed for continuous operation at 500°F exhaust air temperature, with ambient air drawn through a belt tube. Standard sizes are 18 to 60″, with flow rates from 3,220 CFM to 64,035 CFM at free air. An increasing number of insurance companies, local code bodies, and business and building owners are requiring these designated-purpose ventilators to be installed, both in existing buildings and new structures. The advantages of a properly designed powered smoke ventilator approach to the effective removal of hot gases and smoke include: The provision of early access into the building by firefighters Reduced burden on the sprinkler system Reduced risk of personal injury and property loss Installing roof-mounted gravity vents alone may be inadequate. Variables such as inside and outside air temperature, wind velocity and location of sprinklers can seriously affect the performance of gravity vents. The Hartzell Series 69H Smoke Ventilator is designed to be used as a high-temperature, powered roof ventilator. It is self-contained, ready to install, wire, and put into service. Moreover, the Series 69H is designed to be used on a daily basis as a power roof ventilator (special independent electrical connections may be required), and as a gravity-type roof ventilator in the event of a power failure during a fire. The Series 69H includes Hartzell’s tested and proven belt drive duct fan design with stack cap and curb panel for a complete vertical discharge roof ventilator. Stack cap lids open automatically when the unit is operating and close weather-tight when the fan stops. On the inlet side of the smoke vent, a curved inlet orifice increases the efficiency and performance of the ventilator. The curb panel provides a convenient method of curb mounting the smoke ventilator. Designed for quiet operation, the Series 69H provides lower sound levels in the highest efficiency ranges and is AMCA-certified for sound and air performance. Additional Series 69H features: Heavy-gauge steel construction Designed for a minimum of four hours of operation at 500°F Welded steel propeller Totally enclosed fan-cooled motors with 1.15 service factor is standard Integral horsepower motors with re-greasable bearings Oversized oil-, heat- and static-resistant belts for continuous duty Combination motor cover and belt guard provides weather protection and guards drive assembly Heat-resistant belts per I.R.I. standards (drives feature a minimum of two belts) Aluminum heat sink plates dissipate radiant heat between motor and duct housing, disconnect switch and mounting bracket, and bearings and bearing base Fusible link locks stack cap lids open when temperature through vent exceeds 165°F, providing gravity ventilation when power is interrupted Disconnect switch on curb panel provides safety during maintenance High-temperature, black powder, coat enamel coating is standard Dynamically balanced at the factory prior to shipping Supplied packaged, assembled and ready to install Special coatings, constructions, motors and accessories also available

Hartzell originally pioneered the development of the first powered smoke ventilator. Today, the Hartzell Series 69H Smoke Ventilator meets or exceeds rigid Industrial Risk Insurers (I.R.I.) guidelines for heat and smoke venting, no. IM.2.1.4 (supersedes guideline no. p.2.6).

Designed for continuous operation at 500°F exhaust air temperature, with ambient air drawn through a belt tube. Standard sizes are 18 to 60″, with flow rates from 3,220 CFM to 64,035 CFM at free air.

An increasing number of insurance companies, local code bodies, and business and building owners are requiring these designated-purpose ventilators to be installed, both in existing buildings and new structures.

The advantages of a properly designed powered smoke ventilator approach to the effective removal of hot gases and smoke include:

  • The provision of early access into the building by firefighters
  • Reduced burden on the sprinkler system
  • Reduced risk of personal injury and property loss

Installing roof-mounted gravity vents alone may be inadequate. Variables such as inside and outside air temperature, wind velocity and location of sprinklers can seriously affect the performance of gravity vents. The Hartzell Series 69H Smoke Ventilator is designed to be used as a high-temperature, powered roof ventilator. It is self-contained, ready to install, wire, and put into service. Moreover, the Series 69H is designed to be used on a daily basis as a power roof ventilator (special independent electrical connections may be required), and as a gravity-type roof ventilator in the event of a power failure during a fire.

The Series 69H includes Hartzell’s tested and proven belt drive duct fan design with stack cap and curb panel for a complete vertical discharge roof ventilator. Stack cap lids open automatically when the unit is operating and close weather-tight when the fan stops. On the inlet side of the smoke vent, a curved inlet orifice increases the efficiency and performance of the ventilator. The curb panel provides a convenient method of curb mounting the smoke ventilator.

Designed for quiet operation, the Series 69H provides lower sound levels in the highest efficiency ranges and is AMCA-certified for sound and air performance.

Additional Series 69H features:

  • Heavy-gauge steel construction
  • Designed for a minimum of four hours of operation at 500°F
  • Welded steel propeller
  • Totally enclosed fan-cooled motors with 1.15 service factor is standard
  • Integral horsepower motors with re-greasable bearings
  • Oversized oil-, heat- and static-resistant belts for continuous duty
  • Combination motor cover and belt guard provides weather protection and guards drive assembly
  • Heat-resistant belts per I.R.I. standards (drives feature a minimum of two belts)
  • Aluminum heat sink plates dissipate radiant heat between motor and duct housing, disconnect switch and mounting bracket, and bearings and bearing base
  • Fusible link locks stack cap lids open when temperature through vent exceeds 165°F, providing gravity ventilation when power is interrupted
  • Disconnect switch on curb panel provides safety during maintenance
  • High-temperature, black powder, coat enamel coating is standard
  • Dynamically balanced at the factory prior to shipping
  • Supplied packaged, assembled and ready to install
  • Special coatings, constructions, motors and accessories also available
Supplier's Site Datasheet

Technical Specifications

  Hartzell Air Movement
Product Category Fans and Blowers (industrial)
Product Number Series 69H
Product Name Upblast Smoke Ventilator
Fan / Blower Diameter 18.0 to 60.0 inch (457 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Air Control - Series FFL, FEP, FLC, FCO & FCP - Hartzell Air Movement
Specs
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
Design Other; Dampers
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Roof Ventilator - Series 26 & 27 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 60.0 inch (610 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Fiberglass Backward Curved Centrifugal Fan - Series 41 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
View Details