ESAB Welding and Cutting Products Filter/Dryer 9443-3118

Description
AR 94-433-118 INSULATOR9443-3118. FREE 2 YEAR RADWELL WARRANTY
Description
AR 94-433-118 INSULATOR9443-3118. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 60251146 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
60251146
Filter/Dryer 60251146
AR 94-433-118 INSULATOR9443-3118. FREE 2 YEAR RADWELL WARRANTY

AR 94-433-118 INSULATOR9443-3118. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 60251146
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

172mm Aluminum Fan Filter Assembly - AFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5.91 inch (150 mm)
View Details
150mm Fan Filter Media 60PPI - 09650-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
HVAC Air Filters - 2560682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Paint Stop Filter
Height 39.37 inch (1000 mm)
View Details