Woods Home Products 10 Ft Gray Office Cord 16/3; Connector Type A Woods Industries 5607

Description
10 Ft Gray Office Cord 16/3; Connector Type A:-; Connector Type B:-; Cable Length - Metric:3.05m; Current Rating:-; Voltage Rating:-; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:10ft
Datasheet
Description
10 Ft Gray Office Cord 16/3; Connector Type A:-; Connector Type B:-; Cable Length - Metric:3.05m; Current Rating:-; Voltage Rating:-; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:10ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Ft Gray Office Cord 16/3; Connector Type A Woods Industries - 05H8459 - Newark, An Avnet Company
Chicago, IL, United States
10 Ft Gray Office Cord 16/3; Connector Type A Woods Industries
05H8459
10 Ft Gray Office Cord 16/3; Connector Type A Woods Industries 05H8459
10 Ft Gray Office Cord 16/3; Connector Type A:-; Connector Type B:-; Cable Length - Metric:3.05m; Current Rating:-; Voltage Rating:-; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:10ft

10 Ft Gray Office Cord 16/3; Connector Type A:-; Connector Type B:-; Cable Length - Metric:3.05m; Current Rating:-; Voltage Rating:-; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:10ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 05H8459
Product Name 10 Ft Gray Office Cord 16/3; Connector Type A Woods Industries
Cord Length 120 inch (3050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 378002-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
VAC13KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C13, SJT 3x18 AWG, white - 6051.2095 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, white

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details